The FDMF8705 is an integrated 12V driver and dual MOSFET multi-chip module for high-current synchronous buck DC-DC converters, optimized to meet the Intel DrMOS specification. It is packaged in an 8mm x 8mm Power88™ 56-pin SMD layout, supporting up to 18A continuous output current and switching at 500kHz. The device features internal adaptive gate drive, an integrated bootstrap diode, under-voltage lockout, and output disable functionality, achieving peak efficiency above 85%. It operates with a control supply voltage of 6.4V to 13.5V and an output stage supply voltage of 6.4V to 14V. The part is RoHS compliant and meets the required standards for thermal resistance of 8°C/W on a 4-layer PCB with 2 oz copper. Its operating junction temperature range is -55°C to 150°C.
Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMF8705 |
| Package Type | SMD56 |