onsemi FDMF8704V

Description
Half Bridge Based MOSFET Driver, 32A
Request a Quote
Description
Half Bridge Based MOSFET Driver, 32A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDMF8704V is a high-efficiency, high-frequency integrated driver and FET multi-chip module for synchronous buck DC-DC converters, designed for desktop and server V-core applications and high-current point-of-load converters. It features a 56-pin MLP 8x8 surface-mount package, operates with an input voltage range of 7V to 20V, supports switching frequencies up to 1MHz, and delivers output currents up to 32A. The device includes an internal 5V regulator, adaptive gate drive for shoot-through protection, and a low-side FET with an integrated Schottky diode. Peak efficiency exceeds 90%, and it meets RoHS compliance standards. Thermal resistance is rated at 5 °C/W under specified PCB conditions.

Datasheet Summary
Powered by GS/AI

The FDMF8704V is a high-efficiency, high-frequency integrated driver and FET multi-chip module for synchronous buck DC-DC converters, designed for desktop and server V-core applications and high-current point-of-load converters. It features a 56-pin MLP 8x8 surface-mount package, operates with an input voltage range of 7V to 20V, supports switching frequencies up to 1MHz, and delivers output currents up to 32A. The device includes an internal 5V regulator, adaptive gate drive for shoot-through protection, and a low-side FET with an integrated Schottky diode. Peak efficiency exceeds 90%, and it meets RoHS compliance standards. Thermal resistance is rated at 5 °C/W under specified PCB conditions.

Suppliers

Company
Product
Description
Supplier Links
 - FDMF8704V - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 32A

Half Bridge Based MOSFET Driver, 32A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMF8704V
Package Type SMD56
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222694P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers