onsemi FDMF8704

Description
Half Bridge Based MOSFET Driver, 32A
Request a Quote
Description
Half Bridge Based MOSFET Driver, 32A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDMF8704 is a high-efficiency, high-frequency integrated driver and MOSFET module for synchronous buck converters, designed for CPU/GPU and point-of-load power applications. It is packaged in an MLP 8x8, 56-pin surface-mount format and supports input voltages from 7V to 20V with output currents up to 32A. The device operates at switching frequencies up to 1MHz and achieves peak efficiency greater than 90%. It features an adaptive gate drive, integrated low-side Schottky diode, and output disable for phase shutdown. The part complies with RoHS standards and conforms to the Intel DrMOS specification.

Datasheet Summary
Powered by GS/AI

The FDMF8704 is a high-efficiency, high-frequency integrated driver and MOSFET module for synchronous buck converters, designed for CPU/GPU and point-of-load power applications. It is packaged in an MLP 8x8, 56-pin surface-mount format and supports input voltages from 7V to 20V with output currents up to 32A. The device operates at switching frequencies up to 1MHz and achieves peak efficiency greater than 90%. It features an adaptive gate drive, integrated low-side Schottky diode, and output disable for phase shutdown. The part complies with RoHS standards and conforms to the Intel DrMOS specification.

Suppliers

Company
Product
Description
Supplier Links
 - FDMF8704 - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 32A

Half Bridge Based MOSFET Driver, 32A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMF8704
Package Type MLP56
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810016SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers