Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129946-FDMF8700
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 6.4 V to 14 V
Load Type: Inductive
Current - Peak Output: 65A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 56-Power88
Supply Voltage - Operating: 6.4 V to 13.5 V
Channel Output Current: 30A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™
Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™
Half Bridge Driver Synchronous Buck Converters DrMOS 56-Power88™
IC HALF BRIDGE DRVR 30A PWR88-56
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 129946-FDMF8700 | FDMF8700TR-ND | FDMF8700 | FDMF8700 | FDMF8700 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF8700 | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 6.4 to 13.5 volts | 6.4 to 13.5 volts | 6.4 to 13.5 volts | 6.4 to 13.5 volts | 13.5 to 6.4 volts |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | 56-Power88 | 56-PowerWFQFN Module | 56-PowerWFQFN Module | 56-PowerWFQFN Module | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |