Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173833-FDMF6824B
Series: XS DrMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Status Flag
Package: 40-PowerTFQFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: DrMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 3 V ~ 16 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Family Name: FDMF6824B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 40-PQFN (6x6)
Output Current per Channel: 55A
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Gate Drivers DrMOS 55A 5V Product overview: FDMF6824B from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55A, 5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 55A, 5V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF6824B can be used for catalog matching and distributor lookup.
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
IC HALF BRIDGE DRIVER 55A 40PQFN
Gate Drivers DrMOS 55A 5V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6824BTR-ND | 1173833-FDMF6824B | 906-FDMF6824B | FDMF6824B | FDMF6824B | FDMF6824B | FDMF6824B | 598-FDMF6824B |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6824B | 55A 5V Gate Driver IC | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers DrMOS 55A 5V |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package Type | 40-PowerTFQFN | Reel | 40-PowerTFQFN | 40-TFQFN Exposed Pad | 40-PowerTFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Reel; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Number of Outputs | 1; 1 Output | 1; 1 |