Manufacturer: ON Semiconductor
Win Source Part Number: 871655-FDMF6824A
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Package: 40-PowerTFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMF6824
Categories: Integrated Circuits (ICs)
Case / Package: 40-PQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMF6824ACT, FDMF6824ATR, FDMF6824ADKR
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Gate Drivers DrMOS Module X-Small Hi-Frequency Product overview: FDMF6824A from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF6824A can be used for catalog matching and distributor lookup.
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
IC HALF BRIDGE DRIVER 60A 40PQFN
Gate Drivers DrMOS Module X-Small Hi-Frequency
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 871655-FDMF6824A | FDMF6824ATR-ND | 906-FDMF6824A | FDMF6824A | FDMF6824A | FDMF6824A |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6824A | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | 40-PQFN (6x6) | 40-PowerTFQFN | Reel | 40-PowerTFQFN | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Packing Method | Tape Reel | Reel; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | ||
| Rise Time | 10 ns |