Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016050-FDMF6823C
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 16 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Family Name: FDMF6823C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Alternative Parts (Cross-Reference): SIC638ACD-T1-GE3 ; SIC639CD-T1-GE3 ; SiC530CD-T1-GE3; SIC639ACD-T1-GE3;
Introduction Date: April 11, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Gate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
IC HALF BRIDGE DRIVER 50A 40PQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6823CTR-ND | 016050-FDMF6823C | FDMF6823C | FDMF6823C | FDMF6823C |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6823C | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 40-PowerTFQFN | 40-PQFN (6x6) | 40-PowerTFQFN | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT); Other |