Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173832-FDMF6823A
Series: XS DrMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Status Flag
Package: 40-PowerTFQFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: DrMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 3 V ~ 16 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Family Name: FDMF6823A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 40-PQFN (6x6)
Output Current per Channel: 60A
Alternative Parts (Cross-Reference): ISL6209CR; ISL6207HBZ-T; ISL6608IR-T;
Introduction Date: March 02, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173832-FDMF6823A |
| Product Name | Electronic Surplus - FDMF6823A |