The FDMF6823A is a high-performance, ultra-compact DrMOS module designed for synchronous buck DC-DC applications. It features a 6x6 mm PQFN package, allowing for significant space savings compared to traditional discrete solutions. The module supports high current handling of up to 60 A and achieves over 93% peak efficiency. Key functionalities include a 3-state 5 V PWM input driver, a Skip-Mode (SMOD#) for enhanced light-load efficiency, and a thermal warning flag for over-temperature conditions. The FDMF6823A integrates a driver IC, two power MOSFETs utilizing Fairchild's PowerTrench® technology, and an integrated bootstrap Schottky diode, which collectively optimize dynamic performance and minimize switch ringing. This product is suitable for applications such as high-performance gaming motherboards, compact blade servers, and high-current DC-DC point-of-load converters. It is compliant with Fairchild Green Packaging and RoHS standards, making it a viable option for engineers seeking efficient and compact power solutions.
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Gate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module Product overview: FDMF6823A from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF6823A can be used for catalog matching and distributor lookup.
IC HALF BRIDGE DRIVER 60A 40PQFN
DRMOS, MODULE, 60A, 40PQFN; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:16V; Driver Case Style:PQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6823ACT-ND | 906-FDMF6823A | FDMF6823A | 69W0618 | FDMF6823A | FDMF6823A |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Drmos, Module, 60A, 40Pqfn; Driver Configuration Onsemi | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 3 to 16 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | 40-PowerTFQFN | Reel | PQFN | 40-TFQFN Exposed Pad | 40-PowerTFQFN | |
| Packing Method | Tape Reel | Reel; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | |
| Number of Outputs | 1; 1 Output |