Manufacturer: ON Semiconductor
Win Source Part Number: 919027-FDMF6821C
Series: XS™ DrMOS
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Package: Reel - TR
Package: 40-PowerTFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMF6821
Categories: Integrated Circuits (ICs)
Case / Package: 40-PQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMF6821CDKR, FDMF6821CTR, FDMF6821CCT, FDMF6821C-ND
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
IC HALF BRIDGE DRIVER 50A 40PQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 919027-FDMF6821C | FDMF6821CTR-ND | FDMF6821C | FDMF6821C | FDMF6821C | FDMF6821C |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6821C | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 40-PQFN (6x6) | 40-PowerTFQFN | 40-PowerTFQFN | 40-TFQFN Exposed Pad | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | Bulk; Bulk; Other |