Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066986-FDMF6820C
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 16 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DrMOS Gate Driver IC | 50A Output | PWM Interface | 5.5V Max Input | Module Product overview: FDMF6820C from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 5.5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 50A, 5.5V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF6820C can be used for catalog matching and distributor lookup.
Driver
Half Bridge Driver Synchronous Buck Converters DrMOS, Power MOSFET 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS, Power MOSFET 40-PQFN (6x6)
IC HALF BRIDGE DRIVER 50A 40PQFN
Gate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module
DRMOS, MODULE, 50A, 40PQFN; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:16V; Driver Case Style:PQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 066986-FDMF6820C | 746-FDMF6820C | 488-FDMF6820CTR-ND | FDMF6820C | FDMF6820C | FDMF6820C | FDMF6820C | 69W0617 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6820C | 50A 5.5V Gate Driver IC | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Drmos, Module, 50A, 40Pqfn; Driver Configuration Onsemi |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 3 to 16 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | 40-PQFN (6x6) | Module | 40-PowerTFQFN | 40-PowerTFQFN | 40-TFQFN Exposed Pad | PQFN | ||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | Bulk; Bulk; Other | |||
| Number of Outputs | 1; 1 |