ONSEMI
FDMF6820C -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
onsemi
Full Half-Bridge (H Bridge) Drivers
FDMF6820C
Description
MODULE DRMOS 50A 40-PQFN
Description
MODULE DRMOS 50A 40-PQFN
Datasheet
Suppliers
Full Half-Bridge (H Bridge) Drivers
FDMF6820C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
FDMF6820C |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 40-PowerTFQFN
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Allegro MicroSystems Inc.
Package Type
DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT
1.3 amps
VIN
3 to 5.5 volts
View Details