MODULE DRMOS 55A 40-PQFN
DrMOS Module, 55A, 16V, 5.5V, PWM, 2-Driver, SM Product overview: FDMF6820B from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55A, 16V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 55A, 16V, 5.5V, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF6820B can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FDMF6820B | 746-FDMF6820B |
| Product Name | Full Half-Bridge (H Bridge) Drivers | 55A 16V 5.5V Power Management IC |
| Package Type | Other; 40-PowerTFQFN | Other; Module |
| Special Features | Bootstrap Circuit, Status Flag | |
| VIN | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |