Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173829-FDMF6820A
Series: XS DrMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Status Flag
Package: 40-PowerTFQFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: DrMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 3 V ~ 16 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Family Name: FDMF6820A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 40-PQFN (6x6)
Output Current per Channel: 60A
Alternative Parts (Cross-Reference): ISL6608IRZ; ISL6206CR; ISL6596CBZ;
Introduction Date: April 10, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Gate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module Product overview: FDMF6820A from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF6820A can be used for catalog matching and distributor lookup.
IC HALF BRIDGE DRIVER 60A 40PQFN
Gate Drivers Xtra Small, Hi Perf Hi Freq DrMOS Module
DRMOS, MODULE, 60A, 40PQFN; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:16V; Driver Case Style:PQFN; No. of Pins:40Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6820AFSTR-ND | 1173829-FDMF6820A | 906-FDMF6820A | FDMF6820A | FDMF6820A | 69W0615 | FDMF6820A |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6820A | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Drmos, Module, 60A, 40Pqfn; Driver Configuration Onsemi | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 3 to 16 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | 40-PowerTFQFN | Reel | PQFN | 40-PowerTFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Reel; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT); Other | Tape Reel; Tape & Reel (TR); Other | ||
| Number of Outputs | 2; 2 Output |