onsemi PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6708N FDMF6708N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066985-FDMF6708N Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 24 V Rds On (Typ): 900 mOhm LS, 800 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-PQFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 50A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066985-FDMF6708N Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 24 V Rds On (Typ): 900 mOhm LS, 800 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-PQFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 50A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6708N - 066985-FDMF6708N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6708N
066985-FDMF6708N
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6708N 066985-FDMF6708N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066985-FDMF6708N Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 24 V Rds On (Typ): 900 mOhm LS, 800 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-PQFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 50A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066985-FDMF6708N
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 24 V
Rds On (Typ): 900 mOhm LS, 800 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FDMF6708N
Gate Drivers FDMF6708N
Gate Drivers XS DrMOS Module Hi-Perf, Hi-Freq

Gate Drivers XS DrMOS Module Hi-Perf, Hi-Freq

Buy Now Datasheet
Full Half-Bridge Drivers - FDMF6708N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF6708N
Full Half-Bridge Drivers FDMF6708N
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Buy Now
Full Half-Bridge Drivers - FDMF6708N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF6708N
Full Half-Bridge Drivers FDMF6708N
Half Bridge Driver Synchronous Buck Converters DMOS 40-PQFN (6x6)

Half Bridge Driver Synchronous Buck Converters DMOS 40-PQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - FDMF6708N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
FDMF6708N
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers FDMF6708N
IC HALF BRIDGE DRIVER 50A 40PQFN

IC HALF BRIDGE DRIVER 50A 40PQFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 066985-FDMF6708N FDMF6708N FDMF6708N FDMF6708N FDMF6708N
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6708N Gate Drivers Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 40-PQFN (6x6) 40-PowerTFQFN 40-TFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74HCT1G125GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT2823IBK-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 14.5 volts
View Details