The FDMF6707V is an integrated DrMOS power stage module for high-frequency, high-current synchronous buck DC-DC converters, combining a driver IC, two MOSFETs, and a bootstrap Schottky diode in a 6.0mm x 6.0mm 40-lead PQFN package. It supports switching frequencies up to 1MHz, handles up to 50A output current, and operates from a 3V to 15V input supply. Features include a 3-state 3.3V PWM input, adaptive gate drive timing for shoot-through protection, Skip Mode for light-load efficiency, an internal 12V to 5V linear regulator, thermal warning output, and under-voltage lockout. The device is based on the Intel® 4.0 DrMOS standard, uses Fairchild PowerTrench® and SyncFET™ technologies, and is RoHS compliant.
Half Bridge Based MOSFET Driver, 0.2A, PQCC40
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMF6707V |
| Package Type | QFN40 |