Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066984-FDMF6707V
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 15 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 8 V to 15 V
Channel Output Current: 45A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Gate Drivers Hi Performance, Hi Frequency DrMOS
IC HALF BRIDGE DRIVER 45A 40PQFN
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 066984-FDMF6707V | FDMF6707V | FDMF6707V | FDMF6707V | FDMF6707V |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6707V | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 8 to 15 volts | 15 to 8 volts | 8 to 15 volts | 8 to 15 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 40-PQFN (6x6) | 40-PowerTFQFN | 40-PowerTFQFN | ||
| Packing Method | Tape Reel; Reel - TR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |