Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Gate Drivers Xtra-Small Hi-Perf Hi-Freq DrMOS Module Product overview: FDMF6707C from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF6707C can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115739-FDMF6707C
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 15 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC HALF BRIDGE DRIVER 50A 40PQFN
Gate Drivers Xtra-Small Hi-Perf Hi-Freq DrMOS Module
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6707CTR-ND | 906-FDMF6707C | 115739-FDMF6707C | FDMF6707C | FDMF6707C | FDMF6707C |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6707C | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | 40-PowerTFQFN | Reel | 40-PQFN (6x6) | 40-PowerTFQFN | ||
| Packing Method | Tape Reel | Reel; Other | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR),Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Number of Outputs | 2; 2 Output |