Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118058-FDMF6707B
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 15 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
IC HALF BRIDGE DRIVER 50A 40PQFN
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Gate Drivers XS DrMOS; Hi-Freq Hi-Perf Module
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 118058-FDMF6707B | FDMF6707BTR-ND | FDMF6707B | FDMF6707B | FDMF6707B | FDMF6707B |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6707B | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 40-PQFN (6x6) | 40-PowerTFQFN | 40-TFQFN Exposed Pad | 40-PowerTFQFN | ||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Bulk; Bulk; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other |