onsemi Full, Half-Bridge (H Bridge) Drivers FDMF6706C

Description
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Request a Quote Datasheet
Description
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 488-FDMF6706CTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-FDMF6706CTR-ND
Full, Half-Bridge (H Bridge) Drivers 488-FDMF6706CTR-ND
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6706C - 119661-FDMF6706C - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6706C
119661-FDMF6706C
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6706C 119661-FDMF6706C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119661-FDMF6706C Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 15 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-PQFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119661-FDMF6706C
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 15 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 40A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Full Half-Bridge Drivers - FDMF6706C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF6706C
Full Half-Bridge Drivers FDMF6706C
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Buy Now Datasheet
Full Half-Bridge Drivers - FDMF6706C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF6706C
Full Half-Bridge Drivers FDMF6706C
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - FDMF6706C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
FDMF6706C
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers FDMF6706C
IC HALF BRIDGE DRIVER 40A 40PQFN

IC HALF BRIDGE DRIVER 40A 40PQFN

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
FDMF6706C
Gate Drivers FDMF6706C
Gate Drivers XS DrMOS; Hi-Freq Hi-Perf Module

Gate Drivers XS DrMOS; Hi-Freq Hi-Perf Module

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 488-FDMF6706CTR-ND 119661-FDMF6706C FDMF6706C FDMF6706C FDMF6706C FDMF6706C
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6706C Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Gate Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 40-PowerTFQFN 40-PQFN (6x6) 40-PowerTFQFN 40-TFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Bulk; Bulk; Other Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

2.5KV Gate Driver IC - 906-1EDC20I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
5 suppliers
LED Drivers - HEF4794BT,118 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details