Manufacturer: ON Semiconductor
Win Source Part Number: 1173828-FDMF6705V
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Technology: DrMOS
Interface: PWM
Current - Output / Channel: 40A
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 40-PQFN (6x6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 40-PowerTFQFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: FDMF6705
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 15V
Load Voltage (V): 3V ~ 15V
Rds On: 1Ohm LS, 1Ohm HS
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173828-FDMF6705V |
| Product Name | Electronic Surplus - FDMF6705V |