onsemi Full, Half-Bridge (H Bridge) Drivers FDMF6705B

Description
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Request a Quote Datasheet
Description
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - FDMF6705BTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
FDMF6705BTR-ND
Full, Half-Bridge (H Bridge) Drivers FDMF6705BTR-ND
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6705B - 137826-FDMF6705B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6705B
137826-FDMF6705B
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6705B 137826-FDMF6705B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 137826-FDMF6705B Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 24 V Rds On (Typ): 1 Ohm LS, 1 Ohm HS Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-PQFN (6x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 38A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137826-FDMF6705B
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 24 V
Rds On (Typ): 1 Ohm LS, 1 Ohm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 38A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - FDMF6705B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
FDMF6705B
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers FDMF6705B
IC HALF BRIDGE DRIVER 38A 40PQFN

IC HALF BRIDGE DRIVER 38A 40PQFN

Supplier's Site
Full Half-Bridge Drivers - FDMF6705B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF6705B
Full Half-Bridge Drivers FDMF6705B
Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Half Bridge Driver Synchronous Buck Converters DrMOS 40-PQFN (6x6)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number FDMF6705BTR-ND 137826-FDMF6705B FDMF6705B FDMF6705B
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6705B Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 40-PowerTFQFN 40-PQFN (6x6) 40-PowerTFQFN
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD110VFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - 74AVC1T1022DPJ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details