DRMOS MODULE, 5V TRI PWM, 40A, 40PQFN
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 598-FDMF6705 |
| Product Name | DRMOS MODULE, 5V TRI PWM, 40A, 40PQFN |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |