Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120047-FDMF6704V
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 3 V to 14 V
Load Type: Inductive
Current - Peak Output: 80A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 40-MLP (6x6)
Supply Voltage - Operating: 8 V to 14 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC HALF BRIDGE DRIVER 35A 40MLP
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Half Bridge Driver Synchronous Buck Converters DrMOS 40-MLP (6x6)
Gate Drivers Xtr Sm Hi-Perf/ Hi-Eff DrMOS Module
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6704VTR-ND | 120047-FDMF6704V | FDMF6704V | FDMF6704V | FDMF6704V | FDMF6704V |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6704V | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts | 8 to 14 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | 40-WFQFN Exposed Pad | 40-MLP (6x6) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |