FAIRCHILD SEMICONDUCTOR FDMF6704A DRMOS MODULE, 3.3V TRI PWM, 35A, 40MLP
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 598-FDMF6704A |
| Product Name | FAIRCHILD SEMICONDUCTOR FDMF6704A DRMOS MODULE, 3.3V TRI PWM, 35A, 40MLP |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 12 volts |
| Output Current (Iout) | 80 amps |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |