Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
ONSEMI
FDMF6704A --
onsemi
FDMF6704A
Description
Half Bridge Based MOSFET Driver, 80A
Rochester Electronics
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Half Bridge Based MOSFET Driver, 80A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
FDMF6704A
FDMF6704A
Half Bridge Based MOSFET Driver, 80A
Half Bridge Based MOSFET Driver, 80A
Supplier's Site
Datasheet
Rochester Electronics
Newburyport, MA, United States
FDMF6704A
FDMF6704A
Half Bridge Based MOSFET Driver, 80A
Half Bridge Based MOSFET Driver, 80A
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
FDMF6704A
Package Type
WFQFN40
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Single FETs, MOSFETs
94-3412PBF
Specs
Polarity
N-Channel
Package Type
"8-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers
RS Components, Ltd.
MOSFETs
1333356P
Specs
Polarity
P-Channel
Package Type
DFN
View Details
Nexperia B.V.
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7620-55A,118
BUK7620-55A,118
Specs
Polarity
N-Channel; N-Channel
V
(BR)DSS
55 volts
P
D
118000 milliwatts
View Details
4
suppliers
Advanced Linear Devices, Inc.
Complementary N-Channel and P-Channel MOSFET Array
ALD1115SAL
Specs
MOSFET Operating Mode
Enhancement; Enhancement Mode
V
(BR)DSS
12 volts
I
DSS
-2 to 4.8 milliamps
View Details
3
suppliers