The FDMF6700 is a fully integrated 12V driver and MOSFET power stage solution designed for high current synchronous buck DC-DC applications. It features a compact 6mm x 6mm, 40-pin Power66,Ñ¢ package, which allows for significant space savings of up to 50% compared to discrete solutions. The device supports an output current of up to 25A and a maximum switching frequency of 500KHz, making it suitable for high-frequency operation. Key features include internal adaptive gate drive, an integrated bootstrap diode, and under-voltage lockout protection. The FDMF6700 also offers a peak efficiency greater than 85%, contributing to optimized system efficiency. It is RoHS compliant and designed for applications such as desktop and server VR11.x V-core converters, CPU/GPU power trains in gaming consoles, and high-current DC-DC point of load converters. The product's integrated design minimizes layout issues and parasitics associated with traditional discrete components, simplifying system design and reducing component selection time.
Half Bridge Driver Synchronous Buck Converters DrMOS Power66
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173827-FDMF6700
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 40-WFQFN Exposed Pad
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: DrMOS
Operating Supply Voltage: 6.4 V ~ 13.5 V
Interface: PWM
Fault Protection: Shoot-Through, UVLO
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge
Voltage - Load: 6.4 V ~ 14 V
Load Type: Inductive
Current - Peak Output: 65A
Family Name: FDMF6700
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Power66
Output Current per Channel: 25A
Alternative Parts (Cross-Reference): FDMF6704;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters DrMOS Power66
Half Bridge Driver Synchronous Buck Converters DrMOS Power66
IC HALF BRIDGE DRVR 25A POWER66
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF6700TR-ND | 1173827-FDMF6700 | FDMF6700 | FDMF6700 | FDMF6700 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF6700 | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 6.4 to 13.5 volts | 6.4 to 13.5 volts | 6.4 to 13.5 volts | 6.4 to 13.5 volts | 13.5 to 6.4 volts |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | Bulk; Bulk; Other |