onsemi FDMF6700

Description
Half Bridge Based MOSFET Driver, 65A
Request a Quote
Description
Half Bridge Based MOSFET Driver, 65A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDMF6700 is an integrated 12V driver and MOSFET multi-chip module for high-current synchronous buck DC-DC converters, designed to meet the Intel DrMOS specification. It is packaged in a 6mm x 6mm, 40-pin Power66™ SMD package and supports output currents up to 25A with a maximum switching frequency of 500kHz. The device features internal adaptive gate drive, an integrated bootstrap diode, under-voltage lockout, and output disable functionality. Peak efficiency exceeds 85%, and it operates with a junction temperature range of -55°C to 150°C. The module is RoHS compliant and meets the thermal resistance rating of 6.5°C/W on a 4-layer PCB with 2 oz. copper.

Datasheet Summary
Powered by GS/AI

The FDMF6700 is an integrated 12V driver and MOSFET multi-chip module for high-current synchronous buck DC-DC converters, designed to meet the Intel DrMOS specification. It is packaged in a 6mm x 6mm, 40-pin Power66™ SMD package and supports output currents up to 25A with a maximum switching frequency of 500kHz. The device features internal adaptive gate drive, an integrated bootstrap diode, under-voltage lockout, and output disable functionality. Peak efficiency exceeds 85%, and it operates with a junction temperature range of -55°C to 150°C. The module is RoHS compliant and meets the thermal resistance rating of 6.5°C/W on a 4-layer PCB with 2 oz. copper.

Suppliers

Company
Product
Description
Supplier Links
 - FDMF6700 - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 65A

Half Bridge Based MOSFET Driver, 65A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDMF6700
Package Type SMD40
Unlock Full Specs
to access all available technical data