The FDMF5839 is a fully integrated smart power stage module for synchronous buck converters, combining a driver IC, two PowerTrench MOSFETs, a bootstrap Schottky diode, and thermal protection in a 5 mm x 5 mm PQFN package. It supports up to 1.5 MHz switching frequency and delivers 35 A continuous current at 300 kHz. Features include a 3-state 5 V PWM input, zero-cross detect for DCM, dynamic resistance mode, thermal warning at 125°C, and thermal shutdown at 150°C. The low-side MOSFET integrates SyncFET technology with a Schottky diode. Operating junction temperature range is -40°C to +125°C, with a maximum of 150°C. Junction-to-ambient thermal resistance is 12.4 °C/W. Complies with RoHS and meets ESD ratings of 3000 V HBM and 2500 V CDM.
Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDMF5839 |
| Package Type | QFN31 |