Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075782-FDMF5833
Packaging: Reel - TR
Features: Bootstrap Circuit, Latch Function, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: UMOS
Fault Protection: Over Temperature, UVLO
Voltage - Load: 4.5 V to 24 V
Rds On (Typ): 470 mOhm LS, 680 mOhm HS
Load Type: Inductive
Family Name: FDMF5833
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 31-PQFN (5x5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 50A
Introduction Date: September 30, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
2-Ch Gate Driver, 50A Output, 5.5V In, QFN EP, SM Product overview: FDMF5833 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 5.5V, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 50A, 5.5V, QFN, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF5833 can be used for catalog matching and distributor lookup.
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
IC HALF BRIDGE DRIVER 50A 31PQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF5833TR-ND | 1075782-FDMF5833 | 746-FDMF5833 | FDMF5833 | FDMF5833 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF5833 | 50A 5.5V QFN Gate Driver IC | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 31-PowerWFQFN | 31-PQFN (5x5) | QFN EP | 31-PowerWFQFN | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Number of Outputs | 1; 1 |