Manufacturer: ON Semiconductor
Win Source Part Number: 1173826-FDMF5826DC
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Latch Function, Status Flag
Applications: Synchronous Buck Converters
Technology: UMOS
Interface: PWM
Current - Output / Channel: 60A
Fault Protection: Over Temperature, UVLO
Output Configuration: Half Bridge
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 31-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 31-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 16V
Rds On: 470mOhm LS, 680mOhm HS
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173826-FDMF5826DC |
| Product Name | Electronic Surplus - FDMF5826DC |