Smart Power Stage 2-Ch Gate Driver, 55A, QFN EP, SM Product overview: FDMF5823DC from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55A, QFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 55A, QFN, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF5823DC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 718369-FDMF5823DC
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Latch Function, Status Flag
Applications: Synchronous Buck Converters
Technology: UMOS
Interface: PWM
Current - Output / Channel: 55A
Fault Protection: Over Temperature, UVLO
Output Configuration: Half Bridge
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 31-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 31-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 16V
Rds On: 470mOhm LS, 680mOhm HS
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Gate Drivers SMART POWER STAGE MODULE
IC HALF BRIDGE DRIVER 55A 31PQFN
Gate Drivers 2MHz Smart Power Stage (SPS)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 746-FDMF5823DC | 718369-FDMF5823DC | FDMF5823DCCT-ND | FDMF5823DC | FDMF5823DC | FDMF5823DC | 598-FDMF5823DC |
| Product Name | 55A QFN Gate Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF5823DC | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers 2MHz Smart Power Stage (SPS) |
| Number of Outputs | 1; 1 | 1; 1 | |||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Fall Time | 3 ns | 3 ns | |||||
| Package Type | QFN EP | 31-PowerWFQFN | 31-PowerWFQFN | 31-PowerWFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |