Manufacturer: ON Semiconductor
Win Source Part Number: 871654-FDMF5822DC
Series: PowerTrench®, SyncFET™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Package: 31-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FDMF5822
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FDMF5822DCCT, FDMF5822DCDKR, FDMF5822DCTR
Gate Drivers Smart Power Stage (SPS) Module with Integrated Thermal Warning and Thermal Shutdown Product overview: FDMF5822DC from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF5822DC can be used for catalog matching and distributor lookup.
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
IC HALF BRIDGE DRIVER 55A 31PQFN
Gate Drivers 2MHz Smart Power Stage (SPS)
Gate Drivers SMART POWER STAGE MODULE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 871654-FDMF5822DC | 906-FDMF5822DC | FDMF5822DCTR-ND | FDMF5822DC | FDMF5822DC | FDMF5822DC | 598-FDMF5822DC | FDMF5822DC |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF5822DC | Gate Driver IC | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers 2MHz Smart Power Stage (SPS) | Gate Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Package Type | 31-PQFN (5x5) | Reel | 31-PowerWFQFN | 31-PowerWFQFN | 31-PowerWFQFN | 31-PowerWFQFN | ||
| Number of Outputs | 1; 1 Output | 1; 1 | ||||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Rise Time | 4 ns | 4 ns |