Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173824-FDMF5820DC
Series: PowerTrench, SyncFET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bootstrap Circuit, Latch Function, Status Flag
Package: 31-PowerWFQFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: UMOS
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 16 V
Rds On (Typ): 470 mOhm LS, 680 mOhm HS
Load Type: Inductive
Family Name: FDMF5820DC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 31-PQFN (5x5)
Output Current per Channel: 60A
Introduction Date: September 30, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Gate Drivers Smart Power Stage (SPS) Module with Integrated Temperature Monitor Product overview: FDMF5820DC from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF5820DC can be used for catalog matching and distributor lookup.
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
IC HALF BRIDGE DRIVER 60A 31PQFN
MOSFET DRIVER, HIGH/LOW SIDE, PQFN; No. of Channels:-; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:31Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Input Delay:- RoHS Compliant: Yes
Gate Drivers SMART POWER STAGE MODULE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1173824-FDMF5820DC | FDMF5820DCTR-ND | 906-FDMF5820DC | FDMF5820DC | FDMF5820DC | 46AC0788 | FDMF5820DC |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF5820DC | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Mosfet Driver, High/low Side, Pqfn; No. Of Channels Onsemi | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Reel; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT); Other | ||
| Package Type | 31-PowerWFQFN | Reel | 31-PowerWFQFN | ||||
| Number of Outputs | 1; 1 Output |