onsemi Discrete Semiconductor Products - Power Driver Modules FDMF5175

Description
Win Source Part Number: 1376865-FDMF5175 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 60 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 25-PowerWFQFN Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Current: 30 A Voltage: 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376865-FDMF5175 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 60 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 25-PowerWFQFN Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Current: 30 A Voltage: 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376865-FDMF5175 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376865-FDMF5175
Discrete Semiconductor Products - Power Driver Modules 1376865-FDMF5175
Win Source Part Number: 1376865-FDMF5175 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 60 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 25-PowerWFQFN Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Current: 30 A Voltage: 25 V

Win Source Part Number: 1376865-FDMF5175
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 60 pct.
Type: MOSFET
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 25-PowerWFQFN
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase
Current: 30 A
Voltage: 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376865-FDMF5175
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDN7533BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
4 suppliers
 - 74LVC2G126GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details