onsemi Discrete Semiconductor Products - Power Driver Modules FDMF5085

Description
Win Source Part Number: 1376870-FDMF5085 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 39-PowerVFQFN Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Current: 108 A Voltage: 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376870-FDMF5085 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 39-PowerVFQFN Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Current: 108 A Voltage: 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376870-FDMF5085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376870-FDMF5085
Discrete Semiconductor Products - Power Driver Modules 1376870-FDMF5085
Win Source Part Number: 1376870-FDMF5085 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. Type: MOSFET MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 39-PowerVFQFN Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Current: 108 A Voltage: 25 V

Win Source Part Number: 1376870-FDMF5085
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 49 pct.
Type: MOSFET
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 39-PowerVFQFN
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase
Current: 108 A
Voltage: 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376870-FDMF5085
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDN7433BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
3 suppliers
 - 74AUP1G125GX/S500,H - Rochester Electronics
Specs
Package Type SOT1226-3
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details