onsemi Power Drivers - Modules - FDMF5076 FDMF5076

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919025-FDMF5076 Features: Power Driver Module MOSFET - 30 V 35 A 25-PowerWFQFN Package: Reel - TR Package: 25-PowerWFQFN Mounting: Surface Mount Family Name: FDMF5076 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919025-FDMF5076 Features: Power Driver Module MOSFET - 30 V 35 A 25-PowerWFQFN Package: Reel - TR Package: 25-PowerWFQFN Mounting: Surface Mount Family Name: FDMF5076 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FDMF5076 - 919025-FDMF5076 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FDMF5076
919025-FDMF5076
Power Drivers - Modules - FDMF5076 919025-FDMF5076
Manufacturer: ON Semiconductor Win Source Part Number: 919025-FDMF5076 Features: Power Driver Module MOSFET - 30 V 35 A 25-PowerWFQFN Package: Reel - TR Package: 25-PowerWFQFN Mounting: Surface Mount Family Name: FDMF5076 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919025-FDMF5076
Features: Power Driver Module MOSFET - 30 V 35 A 25-PowerWFQFN
Package: Reel - TR
Package: 25-PowerWFQFN
Mounting: Surface Mount
Family Name: FDMF5076
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
FDMF5076
Gate Drivers FDMF5076
Gate Drivers SPS 3 LOW CURRENT

Gate Drivers SPS 3 LOW CURRENT

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers
Product Number 919025-FDMF5076 FDMF5076
Product Name Power Drivers - Modules - FDMF5076 Gate Drivers
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDC2351MDBREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details