onsemi Power Drivers - Modules - FDMF5075 FDMF5075

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919024-FDMF5075 Features: Power Driver Module MOSFET 1 Phase 30 V 20 A 25-PowerWFQFN Package: Reel - TR Package: 25-PowerWFQFN Mounting: Surface Mount Family Name: FDMF5075 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919024-FDMF5075 Features: Power Driver Module MOSFET 1 Phase 30 V 20 A 25-PowerWFQFN Package: Reel - TR Package: 25-PowerWFQFN Mounting: Surface Mount Family Name: FDMF5075 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FDMF5075 - 919024-FDMF5075 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FDMF5075
919024-FDMF5075
Power Drivers - Modules - FDMF5075 919024-FDMF5075
Manufacturer: ON Semiconductor Win Source Part Number: 919024-FDMF5075 Features: Power Driver Module MOSFET 1 Phase 30 V 20 A 25-PowerWFQFN Package: Reel - TR Package: 25-PowerWFQFN Mounting: Surface Mount Family Name: FDMF5075 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919024-FDMF5075
Features: Power Driver Module MOSFET 1 Phase 30 V 20 A 25-PowerWFQFN
Package: Reel - TR
Package: 25-PowerWFQFN
Mounting: Surface Mount
Family Name: FDMF5075
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919024-FDMF5075
Product Name Power Drivers - Modules - FDMF5075
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDN6550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 12.2 to 20 volts
View Details
 - 74HCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details