onsemi Discrete Semiconductor Products - Power Driver Modules FDMF5062

Description
Win Source Part Number: 964513-FDMF5062 Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel (TR) Voltage: 30 V Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 70 A Package / Case: 39-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FDMF5062TR Base Product Number: FDMF5062
Request a Quote
Description
Win Source Part Number: 964513-FDMF5062 Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel (TR) Voltage: 30 V Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 70 A Package / Case: 39-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FDMF5062TR Base Product Number: FDMF5062
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 964513-FDMF5062 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
964513-FDMF5062
Discrete Semiconductor Products - Power Driver Modules 964513-FDMF5062
Win Source Part Number: 964513-FDMF5062 Category: Discrete Semiconductor Products>Power Driver Modules Type: MOSFET Package: Tape & Reel (TR) Voltage: 30 V Standard Package: 3,000 Mounting: SMD (SMT) Configuration: 1 Phase Current: 70 A Package / Case: 39-PowerVFQFN ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 488-FDMF5062TR Base Product Number: FDMF5062

Win Source Part Number: 964513-FDMF5062
Category: Discrete Semiconductor Products>Power Driver Modules
Type: MOSFET
Package: Tape & Reel (TR)
Voltage: 30 V
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: 1 Phase
Current: 70 A
Package / Case: 39-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-FDMF5062TR
Base Product Number: FDMF5062

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 964513-FDMF5062
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 2EDN7224GXTMA1 - Rochester Electronics
Specs
Package Type WSON8
Packing Method Tape Reel; Tape & Reel; Other
View Details
2 suppliers
 - 74HCT365D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109-1
Packing Method Tape Reel; Tape & Reel; Other
View Details