onsemi High-Performance 60V Power Management IC FDMF4061

Description
High Performance 60V Smart Power Stage Module, 3000-REEL Product overview: FDMF4061 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 60V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, 60V, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF4061 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Performance 60V Smart Power Stage Module, 3000-REEL Product overview: FDMF4061 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 60V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, 60V, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF4061 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
High-Performance 60V Power Management IC
746-FDMF4061
High-Performance 60V Power Management IC 746-FDMF4061
High Performance 60V Smart Power Stage Module, 3000-REEL Product overview: FDMF4061 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 60V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, 60V, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF4061 can be used for catalog matching and distributor lookup.

High Performance 60V Smart Power Stage Module, 3000-REEL Product overview: FDMF4061 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 60V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, High-Performance, 60V, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF4061 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Full Half-Bridge (H Bridge) Drivers - FDMF4061 - ODG (Origin Data Global)
Shenzhen, China
Full Half-Bridge (H Bridge) Drivers
FDMF4061
Full Half-Bridge (H Bridge) Drivers FDMF4061
HIGH PERFORMANCE 60V SMART POWER

HIGH PERFORMANCE 60V SMART POWER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 746-FDMF4061 FDMF4061
Product Name High-Performance 60V Power Management IC Full Half-Bridge (H Bridge) Drivers
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details