Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Last Time Buy
Output Configuration: Half Bridge
Applications: DC Motors, DC-DC Converters
Interface: PWM
Load Type: Inductive, Capacitive
Technology: Power MOSFET
Rds On (Typ): 2.4mOhm LS + HS
Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 36-PQFN (7.5x6)
Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 36-PQFN (7.5x6)
Gate Drivers Multi Chip Module
IC HALF BRIDGE DRIVER 25A 36QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF4061OSTR-ND | FDMF4061 | FDMF4061 | FDMF4061 | FDMF4061 | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 36-PowerWFQFN | 36-PowerWFQFN |