Manufacturer: ON Semiconductor
Win Source Part Number: 718368-FDMF3180
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 70A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive, Capacitive
Family Name: FDMF3180
Categories: Integrated Circuits
Supplier Device Package: 39-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 39-PowerVFQFN
Alternative Parts (Cross-Reference): XEB-AW140; N6746B; ADL3225V-470MT-TL000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Gate Drivers Low Voltage Smart Power Stage 3 Product overview: FDMF3180 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF3180 can be used for catalog matching and distributor lookup.
IC HALF BRIDGE DRIVER 70A 39QFN
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:39Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:-; Input Delay:- RoHS Compliant: Yes
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Gate Drivers Low Voltage Smart Power Stage 3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 718368-FDMF3180 | 488-FDMF3180TR-ND | 906-FDMF3180 | FDMF3180 | 24AC8547 | FDMF3180 | FDMF3180 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3180 | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Full Half-Bridge Drivers | Gate Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 39-PowerVFQFN | Reel | 39-PowerVFQFN | ||||
| Packing Method | Tape Reel | Reel; Other | Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk; Other | Tape Reel; Tape & Reel (TR); Other | |||
| Number of Outputs | 1; 1 Output |