IC HALF BRIDGE DRIVER 55A 39QFN
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
IC HALF BRIDGE DRIVER 55A 39QFN
Manufacturer: ON Semiconductor
Win Source Part Number: 723537-FDMF3172
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: General Purpose
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 55A
Fault Protection: Current Limiting, Over Temperature
Output Configuration: Half Bridge (2)
Load Type: Inductive, Capacitive
Current - Peak Output: 70A
Categories: Integrated Circuits
Supplier Device Package: 39-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 39-PowerVFQFN
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 16V
IC HALF BRIDGE DRIVER 55A 39QFN
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:-; Power Switch Type:MOSFET; No. of Pins:39Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:-; Input Delay:- RoHS Compliant: Yes
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Gate Drivers Low Voltage Smart Power Stage 3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-FDMF3172CT-ND | 723537-FDMF3172 | FDMF3172 | 24AC8546 | FDMF3172 | FDMF3172 | FDMF3172 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3172 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 39-PowerVFQFN | 39-PowerVFQFN | 39-PowerVFQFN | ||||
| Packing Method | Tape Reel | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |