Manufacturer: ON Semiconductor
Win Source Part Number: 723536-FDMF3170
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 55A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (2)
Load Type: Inductive
Current - Peak Output: 70A
Categories: Integrated Circuits
Supplier Device Package: 39-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 39-PowerVFQFN
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 16V
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
Gate Drivers Low Voltage Smart Power Stage 3 Product overview: FDMF3170 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF3170 can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C; Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Current:70A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PQFN; No. of Pins:39Pins; Switching Frequency Max:1MHz RoHS Compliant: Yes
Gate Drivers Low Voltage Smart Power Stage 3
IC HALF BRIDGE DRIVER 55A 39QFN
Half Bridge (2) Driver General Purpose Power MOSFET 39-PQFN (5x6)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 723536-FDMF3170 | 488-FDMF3170CT-ND | 906-FDMF3170 | 24AC8545 | FDMF3170 | FDMF3170 | FDMF3170 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3170 | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | Mosfet Driver, -40 To 125Deg C; Input Voltage Min Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 39-PowerVFQFN | Reel | 39-PowerVFQFN | ||||
| Packing Method | Tape Reel | Reel; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |||
| Number of Outputs | 1; 1 Output |