Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 22-PQFN (3.5x4.5)
Gate Drivers Ultra-Compact SPS Module Product overview: FDMF3039 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF3039 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 714237-FDMF3039
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Diode Emulation
Applications: DC-DC Converters, Synchronous Buck Converter
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 30A
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 22-PQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 22-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 24V
Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 22-PQFN (3.5x4.5)
Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 22-PQFN (3.5x4.5)
Gate Drivers Ultra-Compact SPS Module
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:22Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF3039TR-ND | 906-FDMF3039 | 714237-FDMF3039 | FDMF3039 | FDMF3039 | FDMF3039 | 01AC8561 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3039 | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to ? volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | 22-PowerWFQFN | Reel | 22-PowerWFQFN | 22-PowerWFQFN | |||
| Packing Method | Tape Reel | Reel; Other | Tape Reel; Reel; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | ||
| Number of Outputs | 2; 2 Output |