Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
Gate Drivers Smart Power Stage (SPS) Module Product overview: FDMF3035 from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDMF3035 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 718367-FDMF3035
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Diode Emulation
Applications: Synchronous Buck Converters
Technology: UMOS
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge
Load Type: Inductive
Current - Peak Output: 50A
Categories: Integrated Circuits
Supplier Device Package: 31-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 31-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 24V
Rds On: 1Ohm LS, 1Ohm HS
IC HALF BRIDGE DRIVER 50A 31PQFN
Half Bridge Driver Synchronous Buck Converters UMOS 31-PQFN (5x5)
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:-; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:31Pins; IC Case / Package:PQFN; Input Type:-; Source Current:-; Sink Current:-; Supply Voltage Min:4.5V RoHS Compliant: Yes
Gate Drivers SMART POWER STAGE MODULE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF3035TR-ND | 906-FDMF3035 | 718367-FDMF3035 | FDMF3035 | FDMF3035 | 49Y8336 | FDMF3035 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Driver IC | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3035 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 24 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to ? volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | 31-PowerWFQFN | Reel | 31-PowerWFQFN | ||||
| Packing Method | Tape Reel | Reel; Other | Tape Reel; Reel; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT); Other | Tape Reel; Tape & Reel (TR); Other | ||
| Number of Outputs | 1; 1 Output |