Half Bridge Driver Synchronous Buck Converters Power MOSFET 31-PQFN (5x5)
Manufacturer: ON Semiconductor
Win Source Part Number: 714236-FDMF3033
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit, Diode Emulation
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 60A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge
Load Type: Inductive
Categories: Integrated Circuits
Supplier Device Package: 31-PQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 31-PowerWFQFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 24V
Rds On: 1Ohm LS, 1Ohm HS
Half Bridge Driver Synchronous Buck Converters Power MOSFET 31-PQFN (5x5)
Gate Drivers 6A Smart Power Stage (SPS)
IC HALF BRIDGE DRIVER 60A 31PQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FDMF3033TR-ND | 714236-FDMF3033 | FDMF3033 | FDMF3033 | FDMF3033 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3033 | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 31-PowerWFQFN | 31-PowerWFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Reel; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |