onsemi 2MHz Gate Driver IC FDMF3032

Description
Gate Drivers 2MHz Smart Power Stage (SPS) Product overview: FDMF3032 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2MHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF3032 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Gate Drivers 2MHz Smart Power Stage (SPS) Product overview: FDMF3032 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2MHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF3032 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2MHz Gate Driver IC - 746-FDMF3032 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHz Gate Driver IC
746-FDMF3032
2MHz Gate Driver IC 746-FDMF3032
Gate Drivers 2MHz Smart Power Stage (SPS) Product overview: FDMF3032 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2MHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF3032 can be used for catalog matching and distributor lookup.

Gate Drivers 2MHz Smart Power Stage (SPS) Product overview: FDMF3032 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2MHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-FDMF3032 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3032 - 919023-FDMF3032 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3032
919023-FDMF3032
PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3032 919023-FDMF3032
Manufacturer: ON Semiconductor Win Source Part Number: 919023-FDMF3032 Series: * Features: Driver 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FDMF30 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDMF3032CT, FDMF3032TR, FDMF3032DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919023-FDMF3032
Series: *
Features: Driver 31-PQFN (5x5)
Package: 31-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDMF30
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDMF3032CT, FDMF3032TR, FDMF3032DKR

Buy Now
Full Half-Bridge Drivers - FDMF3032 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
FDMF3032
Full Half-Bridge Drivers FDMF3032
Driver 31-PQFN (5x5)

Driver 31-PQFN (5x5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
FDMF3032
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers FDMF3032
IC MODULE SPS 2 MHZ 31PQFN

IC MODULE SPS 2 MHZ 31PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 746-FDMF3032 919023-FDMF3032 FDMF3032 FDMF3032
Product Name 2MHz Gate Driver IC PMIC - PMIC - Full, Half - Bridge Drivers - FDMF3032 Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Package Type 31-PQFN (5x5) 31-PowerWFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1212RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Gate Drivers - 1727-NGD4300DJTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details
Clock Buffers, Drivers - SI5330A-B00200-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details