P-Channel 12V 8A (Ta) 2.1W (Ta) Surface Mount MicroFet 1.6x1.6 Thin
P-Channel 12V 8A (Ta) 2.1W (Ta) Surface Mount MicroFet 1.6x1.6 Thin
P-Channel 12V 8A (Ta) 2.1W (Ta) Surface Mount MicroFet 1.6x1.6 Thin
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066982-FDME905PT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MicroFet 1.6x1.6 Thin
Dimension: 6-PowerUFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 2315pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
MOSFETs -12V P-Channel PowerTrench MOSFET Product overview: FDME905PT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDME905PT can be used for catalog matching and distributor lookup.
MOSFET -12V P-Channel PowerTrench MOSFET
MOSFET -12V P-Channel PowerTrench MOSFET
MOSFET P-CH 12V 8A MICROFET
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDME905PTFSTR-ND | 066982-FDME905PT | 8031850 | 8031850P | 2088-FDME905PT | 598-FDME905PT | FDME905PT | FDME905PT |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDME905PT | MOSFETs | MOSFETs | P-Channel -12V MOSFET Transistor | MOSFET -12V P-Channel PowerTrench MOSFET | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | |||
| Package Type | 6-PowerUFDFN | SOT3; MicroFet 1.6x1.6 Thin | Mlp | MLP | Reel | Surface Mount | ||
| V(BR)DSS | 12 volts | 12 volts | ||||||
| PD | 2100 milliwatts | 700 milliwatts | 700 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |