MOSFETs -20V P-Channel PowerTrench Product overview: FDME510PZT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDME510PZT can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 122492-FDME510PZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MicroFet 1.6x1.6 Thin
Dimension: 6-PowerUDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 1490pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 37 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
P-Channel 20V 6A (Ta) 2.1W (Ta) Surface Mount MicroFet 1.6x1.6 Thin
P-Channel 20V 6A (Ta) 2.1W (Ta) Surface Mount MicroFet 1.6x1.6 Thin
P-Channel 20V 6A (Ta) 2.1W (Ta) Surface Mount MicroFet 1.6x1.6 Thin
MOSFET P-CH 20V 6A MICROFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 2088-FDME510PZT | 122492-FDME510PZT | FDME510PZTDKR-ND | FDME510PZT |
| Product Name | P-Channel -20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDME510PZT | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0210 kS | |||
| PD | 1.4 milliwatts | 2100 milliwatts |